TE Connectivity Through Hole Resistors EP1WS15RJ

Description
15 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
15 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A129445CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A129445CT-ND
Through Hole Resistors A129445CT-ND
15 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

15 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - A129445TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A129445TB-ND
Through Hole Resistors A129445TB-ND
15 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

15 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 7629358P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7629358P
Through Hole Resistors 7629358P
TE Connectivity EP1WS15RJ Resistor

TE Connectivity EP1WS15RJ Resistor

Supplier's Site
Through Hole Resistors - 7629358 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7629358
Through Hole Resistors 7629358
TE Connectivity EP1WS15RJ Resistor

TE Connectivity EP1WS15RJ Resistor

Supplier's Site
Through Hole Resistors - 1644949 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1644949
Through Hole Resistors 1644949
TE Connectivity EP1WS15RJ Resistor

TE Connectivity EP1WS15RJ Resistor

Supplier's Site
Through Hole Wirewound Resistor, Ep Series, 15 Ohm, 1 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity - 24W4984 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Ep Series, 15 Ohm, 1 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity
24W4984
Through Hole Wirewound Resistor, Ep Series, 15 Ohm, 1 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity 24W4984
Through Hole Wirewound Resistor, EP Series, 15 ohm, 1 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, EP Series, 15 ohm, 1 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A129445CT-ND 7629358P 7629358 24W4984
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Wirewound Resistor, Ep Series, 15 Ohm, 1 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wire wound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole ThroughHole; Axial Leads
Resistance Range 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756757 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1630184-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 27000 ohms
Tolerance 5 +/- %
View Details
3 suppliers