TE Connectivity Through Hole Resistors EP10WSS100RJBB

Description
TE Connectivity EP10WSS100RJBB
Request a Quote Datasheet
Description
TE Connectivity EP10WSS100RJBB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2722409P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2722409P
Through Hole Resistors 2722409P
TE Connectivity EP10WSS100RJBB

TE Connectivity EP10WSS100RJBB

Supplier's Site
Through Hole Resistors - 2722408 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2722408
Through Hole Resistors 2722408
TE Connectivity EP10WSS100RJBB

TE Connectivity EP10WSS100RJBB

Supplier's Site
Through Hole Resistors - 2722409 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2722409
Through Hole Resistors 2722409
TE Connectivity EP10WSS100RJBB

TE Connectivity EP10WSS100RJBB

Supplier's Site
Through Hole Resistors - 1712-EP10WSS100RJBB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-EP10WSS100RJBB-ND
Through Hole Resistors 1712-EP10WSS100RJBB-ND
EP 10W (SS) 100R 5% BULK BOX

EP 10W (SS) 100R 5% BULK BOX

Buy Now Datasheet
Resistor - 221675634 - Radwell International
Willingboro, NJ, United States
Resistor
221675634
Resistor 221675634
RESISTOR, 100 OHM, 10W, THROUGH HOLE, AXIAL, 0.335" DIA X 1.575" L (8.50MM X 40.00MM). FREE 2 YEAR RADWELL WARRANTY

RESISTOR, 100 OHM, 10W, THROUGH HOLE, AXIAL, 0.335" DIA X 1.575" L (8.50MM X 40.00MM). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Radwell International
Product Category Resistors Resistors Resistors
Product Number 2722409P 1712-EP10WSS100RJBB-ND 221675634
Product Name Through Hole Resistors Through Hole Resistors Resistor
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 100 ohms 100 ohms
Power Rating 10 watts 10 watts
Standards and Certifications RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details