330 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
330 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Through Hole Wirewound Resistor, EP Series, 330 ohm, 1 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | A131340TB-ND | 24W5001 |
| Product Name | Through Hole Resistors | Through Hole Wirewound Resistor, Ep Series, 330 Ohm, 1 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole; Axial Leads |
| Resistance Range | 330 ohms |