Welwyn Components, Ltd. Through Hole Resistors EMC2-68RKI

Description
RES 68 OHM 2W 10% AXIAL
Request a Quote Datasheet
Description
RES 68 OHM 2W 10% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 985-1023-3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-1023-3-ND
Through Hole Resistors 985-1023-3-ND
RES 68 OHM 2W 10% AXIAL

RES 68 OHM 2W 10% AXIAL

Buy Now Datasheet
Through Hole Metal Film Resistor, Emc Series, 68 Ohm, 2 W, 10%, 500 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn - 34R3445 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Emc Series, 68 Ohm, 2 W, 10%, 500 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
34R3445
Through Hole Metal Film Resistor, Emc Series, 68 Ohm, 2 W, 10%, 500 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn 34R3445
Through Hole Metal Film Resistor, EMC Series, 68 ohm, 2 W, - 10%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, EMC Series, 68 ohm, 2 W, - 10%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 985-1023-3-ND 34R3445
Product Name Through Hole Resistors Through Hole Metal Film Resistor, Emc Series, 68 Ohm, 2 W, 10%, 500 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Resistance Range 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details