TE Connectivity Through Hole Resistors EP1W150RJ

Description
150 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
150 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A131338TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131338TB-ND
Through Hole Resistors A131338TB-ND
150 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

150 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - A131338CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131338CT-ND
Through Hole Resistors A131338CT-ND
150 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

150 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 7629103 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7629103
Through Hole Resistors 7629103
TE Connectivity EP1W150RJ Resistor

TE Connectivity EP1W150RJ Resistor

Supplier's Site
Through Hole Resistors - 7629103P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7629103P
Through Hole Resistors 7629103P
TE Connectivity EP1W150RJ Resistor

TE Connectivity EP1W150RJ Resistor

Supplier's Site
Through Hole Resistors - 1616267 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1616267
Through Hole Resistors 1616267
TE Connectivity EP1W150RJ Resistor

TE Connectivity EP1W150RJ Resistor

Supplier's Site
Through Hole Wirewound Resistor, Ep Series, 150 Ohm, 1 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity - 24W4997 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Ep Series, 150 Ohm, 1 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity
24W4997
Through Hole Wirewound Resistor, Ep Series, 150 Ohm, 1 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity 24W4997
Through Hole Wirewound Resistor, EP Series, 150 ohm, 1 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, EP Series, 150 ohm, 1 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A131338TB-ND 7629103 7629103P 24W4997
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Wirewound Resistor, Ep Series, 150 Ohm, 1 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wire wound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole ThroughHole; Axial Leads
Resistance Range 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details