TE Connectivity Through Hole Resistors EP1WS330RJ

Description
330 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
330 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A129434CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A129434CT-ND
Through Hole Resistors A129434CT-ND
330 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

330 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - A129434TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A129434TB-ND
Through Hole Resistors A129434TB-ND
330 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

330 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 7629383 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7629383
Through Hole Resistors 7629383
TE Connectivity EP1WS330RJ Resistor

TE Connectivity EP1WS330RJ Resistor

Supplier's Site
Through Hole Resistors - 7629383P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7629383P
Through Hole Resistors 7629383P
TE Connectivity EP1WS330RJ Resistor

TE Connectivity EP1WS330RJ Resistor

Supplier's Site
Through Hole Resistors - 1648999 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1648999
Through Hole Resistors 1648999
TE Connectivity EP1WS330RJ Resistor

TE Connectivity EP1WS330RJ Resistor

Supplier's Site
Through Hole Wirewound Resistor, Ep Series, 330 Ohm, 1 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity - 24W4989 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Ep Series, 330 Ohm, 1 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity
24W4989
Through Hole Wirewound Resistor, Ep Series, 330 Ohm, 1 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity 24W4989
Through Hole Wirewound Resistor, EP Series, 330 ohm, 1 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, EP Series, 330 ohm, 1 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A129434CT-ND 7629383 7629383P 24W4989
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Wirewound Resistor, Ep Series, 330 Ohm, 1 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wire wound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole ThroughHole; Axial Leads
Resistance Range 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-2176470-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details