TE Connectivity EP10WSS5K6JBB
TE Connectivity EP10WSS5K6JBB
TE Connectivity EP10WSS5K6JBB
EP 10W (SS) 5K6 5% BULK BOX
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2722451P | 1712-EP10WSS5K6JBB-ND |
| Product Name | Through Hole Resistors | Through Hole Resistors |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial |
| Resistance Range | 5.6 ohms | |
| Power Rating | 10 watts | 10 watts |
| Standards and Certifications | RoHS | |
| Configuration | Single Resistor |