TE Connectivity Through Hole Resistors EP1WS10RJ

Description
TE Connectivity EP1WS10RJ Resistor
Request a Quote Datasheet
Description
TE Connectivity EP1WS10RJ Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 7629355 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7629355
Through Hole Resistors 7629355
TE Connectivity EP1WS10RJ Resistor

TE Connectivity EP1WS10RJ Resistor

Supplier's Site
Through Hole Resistors - A129443CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A129443CT-ND
Through Hole Resistors A129443CT-ND
10 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

10 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - A129443TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A129443TB-ND
Through Hole Resistors A129443TB-ND
10 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

10 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Wirewound Resistor, Ep Series, 10 Ohm, 1 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity - 24W4982 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Ep Series, 10 Ohm, 1 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity
24W4982
Through Hole Wirewound Resistor, Ep Series, 10 Ohm, 1 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity 24W4982
Through Hole Wirewound Resistor, EP Series, 10 ohm, 1 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, EP Series, 10 ohm, 1 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site
Res, 10R, 1W, Wirewound, Axial Lead; Resistance Neohm Te Connectivity - 46AK9374 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1W, Wirewound, Axial Lead; Resistance Neohm Te Connectivity
46AK9374
Res, 10R, 1W, Wirewound, Axial Lead; Resistance Neohm Te Connectivity 46AK9374
RES, 10R, 1W, WIREWOUND, AXIAL LEAD; Resistance:10ohm; Product Range:EP Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound ; Product Length:10mmRoHS Compliant: Yes

RES, 10R, 1W, WIREWOUND, AXIAL LEAD; Resistance:10ohm; Product Range:EP Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound; Product Length:10mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7629355 A129443CT-ND 24W4982 46AK9374
Product Name Through Hole Resistors Through Hole Resistors Through Hole Wirewound Resistor, Ep Series, 10 Ohm, 1 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity Res, 10R, 1W, Wirewound, Axial Lead; Resistance Neohm Te Connectivity
Technology / Construction Wire wound Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole; Axial Leads Axial Leads; Axial Leaded
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details