TE Connectivity Through Hole Resistors EP1W100RJ

Description
100 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
100 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A129411TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A129411TB-ND
Through Hole Resistors A129411TB-ND
100 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

100 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - A129411CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A129411CT-ND
Through Hole Resistors A129411CT-ND
100 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

100 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Laguna Hills, CA, United States
Through Hole Resistors - EP1W100RJ
761666-EP1W100RJ
Through Hole Resistors - EP1W100RJ 761666-EP1W100RJ
Manufacturer: TE Connectivity Passive Product Win Source Part Number: 761666-EP1W100RJ Series: EP, Neohm Packaging: Tape in Box Operating Temperature Range: -55°C ~ 155°C Features: Flame Retardant Coating, Pulse Withstanding, Safety Package: Axial Tolerance: ±5% Temperature Coefficient: ±300ppm/°C Power (Watts): 1W Resistance (Ohms): 100 Composition: Wirewound Number of Terminations: 2 Family Name: EP Categories: Resistors Dimension: 0.197" Dia x 0.472" L (5.00mm x 12.00mm) Manufacturer Package: Axial Alternative Parts (Cross-Reference): CA0001100R0JB12; RSF100JT-52-100R; RSF100JB-52-100R; Introduction Date: March 29, 2012 ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity Passive Product
Win Source Part Number: 761666-EP1W100RJ
Series: EP, Neohm
Packaging: Tape in Box
Operating Temperature Range: -55°C ~ 155°C
Features: Flame Retardant Coating, Pulse Withstanding, Safety
Package: Axial
Tolerance: ±5%
Temperature Coefficient: ±300ppm/°C
Power (Watts): 1W
Resistance (Ohms): 100
Composition: Wirewound
Number of Terminations: 2
Family Name: EP
Categories: Resistors
Dimension: 0.197" Dia x 0.472" L (5.00mm x 12.00mm)
Manufacturer Package: Axial
Alternative Parts (Cross-Reference): CA0001100R0JB12; RSF100JT-52-100R; RSF100JB-52-100R;
Introduction Date: March 29, 2012
ECCN: EAR99
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
100 OHM 1W Resistor - 53-EP1W100RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 OHM 1W Resistor
53-EP1W100RJ
100 OHM 1W Resistor 53-EP1W100RJ
RES 100 OHM 5% 1W AXIAL Product overview: EP1W100RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-EP1W100RJ can be used for catalog matching and distributor lookup.

RES 100 OHM 5% 1W AXIAL Product overview: EP1W100RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-EP1W100RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Wirewound Resistor, Ep Series, 100 Ohm, 1 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity - 24W4995 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Ep Series, 100 Ohm, 1 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity
24W4995
Through Hole Wirewound Resistor, Ep Series, 100 Ohm, 1 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity 24W4995
Through Hole Wirewound Resistor, EP Series, 100 ohm, 1 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, EP Series, 100 ohm, 1 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A129411TB-ND 761666-EP1W100RJ 53-EP1W100RJ 24W4995
Product Name Through Hole Resistors Through Hole Resistors - EP1W100RJ 100 OHM 1W Resistor Through Hole Wirewound Resistor, Ep Series, 100 Ohm, 1 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial ThroughHole; Axial Leads
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1690328 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details