Vishay Precision Group Chip Resistor - Surface Mount DTO025C220R0JTE3

Description
220 Ohms ±5% 25W Chip Resistor TO-252-3, DPak (2 Leads + Tab), SC-63 Automotive AEC-Q200, Non-Inductive Thick Film
Request a Quote Datasheet
Description
220 Ohms ±5% 25W Chip Resistor TO-252-3, DPak (2 Leads + Tab), SC-63 Automotive AEC-Q200, Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 716-1069-5-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-1069-5-ND
Chip Resistor - Surface Mount 716-1069-5-ND
220 Ohms ±5% 25W Chip Resistor TO-252-3, DPak (2 Leads + Tab), SC-63 Automotive AEC-Q200, Non-Inductive Thick Film

220 Ohms ±5% 25W Chip Resistor TO-252-3, DPak (2 Leads + Tab), SC-63 Automotive AEC-Q200, Non-Inductive Thick Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Dto25 Series, 220 Ohm, 25 W, 5%, 200 V Rohs Compliant Vishay - 42Y0297 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Dto25 Series, 220 Ohm, 25 W, 5%, 200 V Rohs Compliant Vishay
42Y0297
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Dto25 Series, 220 Ohm, 25 W, 5%, 200 V Rohs Compliant Vishay 42Y0297
Surface Mount Chip Resistor, Thick Film, AEC-Q200 DTO25 Series, 220 ohm, 25 W, 5%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 DTO25 Series, 220 ohm, 25 W, 5%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - DTO025C220R0JTE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
DTO025C220R0JTE3
Resistors - Chip Resistor - Surface Mount DTO025C220R0JTE3
RES SMD 220 OHM 5% 25W TO252

RES SMD 220 OHM 5% 25W TO252

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number 716-1069-5-ND 42Y0297 DTO025C220R0JTE3
Product Name Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thick Film, Aec-Q200 Dto25 Series, 220 Ohm, 25 W, 5%, 200 V Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-252-3, DPAK Surface Mount Technology (SMT / SMD) TO-252-3, DPAK (2 Leads + Tab), SC-63
Resistance Range 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers