Vishay Precision Group Chip Resistor - Surface Mount DTO025C1R000JTE3

Description
1 Ohms ±5% 25W Chip Resistor TO-252-3, DPak (2 Leads + Tab), SC-63 Automotive AEC-Q200, Non-Inductive Thick Film
Request a Quote Datasheet
Description
1 Ohms ±5% 25W Chip Resistor TO-252-3, DPak (2 Leads + Tab), SC-63 Automotive AEC-Q200, Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 716-1062-5-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-1062-5-ND
Chip Resistor - Surface Mount 716-1062-5-ND
1 Ohms ±5% 25W Chip Resistor TO-252-3, DPak (2 Leads + Tab), SC-63 Automotive AEC-Q200, Non-Inductive Thick Film

1 Ohms ±5% 25W Chip Resistor TO-252-3, DPak (2 Leads + Tab), SC-63 Automotive AEC-Q200, Non-Inductive Thick Film

Buy Now Datasheet
Surface Mount Resistors - 8782255 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8782255
Surface Mount Resistors 8782255
Vishay DTO025C1R000JTE3

Vishay DTO025C1R000JTE3

Supplier's Site
Surface Mount Resistors - 1622445 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1622445
Surface Mount Resistors 1622445
Vishay DTO025C1R000JTE3

Vishay DTO025C1R000JTE3

Supplier's Site
Resistors - Chip Resistor - Surface Mount - DTO025C1R000JTE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
DTO025C1R000JTE3
Resistors - Chip Resistor - Surface Mount DTO025C1R000JTE3
RES SMD 1 OHM 5% 25W TO252

RES SMD 1 OHM 5% 25W TO252

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 716-1062-5-ND 8782255 1622445 DTO025C1R000JTE3
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick film Metal film Thick Film (Chip)
Mounting / Packaging TO-252-3, DPAK Surface Mount Technology (SMT / SMD); To-252 Surface Mount Technology (SMT / SMD); To-252 TO-252-3, DPAK (2 Leads + Tab), SC-63
Resistance Range 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573175 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 330 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers