DTO 25 C 250U 1% R500 E3
DTO 25 C 250U 1% R500 E3
DTO 25 C 250U 1% R500 E3
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 716-DTO025C250R0FRE3TR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | TO-252-3, DPAK |
| Tolerance | 1 +/- % |