Welwyn Components, Ltd. Through Hole Resistors EMC2-33RKI

Description
RES 33 OHM 2W 10% AXIAL
Request a Quote Datasheet
Description
RES 33 OHM 2W 10% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 985-1021-3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-1021-3-ND
Through Hole Resistors 985-1021-3-ND
RES 33 OHM 2W 10% AXIAL

RES 33 OHM 2W 10% AXIAL

Buy Now Datasheet
Through Hole Metal Film Resistor, Emc Series, 33 Ohm, 2 W, 10%, 500 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn - 34R3441 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Emc Series, 33 Ohm, 2 W, 10%, 500 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
34R3441
Through Hole Metal Film Resistor, Emc Series, 33 Ohm, 2 W, 10%, 500 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn 34R3441
Through Hole Metal Film Resistor, EMC Series, 33 ohm, 2 W, - 10%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, EMC Series, 33 ohm, 2 W, - 10%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 985-1021-3-ND 34R3441
Product Name Through Hole Resistors Through Hole Metal Film Resistor, Emc Series, 33 Ohm, 2 W, 10%, 500 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Resistance Range 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4C221J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers