TE Connectivity Through Hole Resistors EP1WS150RJ

Description
150 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
150 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A129444CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A129444CT-ND
Through Hole Resistors A129444CT-ND
150 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

150 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - A129444TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A129444TB-ND
Through Hole Resistors A129444TB-ND
150 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

150 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 7629370P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7629370P
Through Hole Resistors 7629370P
TE Connectivity EP1WS150RJ Resistor

TE Connectivity EP1WS150RJ Resistor

Supplier's Site
Through Hole Resistors - 7629370 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7629370
Through Hole Resistors 7629370
TE Connectivity EP1WS150RJ Resistor

TE Connectivity EP1WS150RJ Resistor

Supplier's Site
Through Hole Resistors - 1644947 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1644947
Through Hole Resistors 1644947
TE Connectivity EP1WS150RJ Resistor

TE Connectivity EP1WS150RJ Resistor

Supplier's Site
Through Hole Wirewound Resistor, Ep Series, 150 Ohm, 1 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity - 24W4985 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Ep Series, 150 Ohm, 1 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity
24W4985
Through Hole Wirewound Resistor, Ep Series, 150 Ohm, 1 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity 24W4985
Through Hole Wirewound Resistor, EP Series, 150 ohm, 1 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, EP Series, 150 ohm, 1 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A129444CT-ND 7629370P 7629370 24W4985
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Wirewound Resistor, Ep Series, 150 Ohm, 1 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wire wound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole ThroughHole; Axial Leads
Resistance Range 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C152J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through-Hole Resistors - 1623729-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 15000 ohms
Tolerance 5 +/- %
View Details
3 suppliers