TTM Technologies Inc. Chip Resistor - Surface Mount E150N50X4

Description
50 Ohms ±2% 150W Chip Resistor RF, High Frequency Thick Film
Request a Quote Datasheet
Description
50 Ohms ±2% 150W Chip Resistor RF, High Frequency Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 4244-E150N50X4-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4244-E150N50X4-ND
Chip Resistor - Surface Mount 4244-E150N50X4-ND
50 Ohms ±2% 150W Chip Resistor RF, High Frequency Thick Film

50 Ohms ±2% 150W Chip Resistor RF, High Frequency Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - E150N50X4 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
E150N50X4
Chip Resistor - Surface Mount E150N50X4
RES SMD 50 OHM 2% 150W

RES SMD 50 OHM 2% 150W

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 4244-E150N50X4-ND E150N50X4
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use; High Frequency
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 50 ohms 50 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R364JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details