ASAP Semiconductor LLC Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
500
1000
1050
1100
1150
1200
1250
1290
1300
1310
1320
1330
1340
1350
1351
1352
1353
1354
1355
1356
1357
1358
1359
1360
1361
1362
1370
1380
1390
1400
1410
1420
1450
1500
1550
1578
| Product Name | Notes |
|---|---|
| RES 11.8ohm 1W 1% WW AXIAL | |
| RES 12.1ohm 1W 0.1% WW AXIAL | |
| RES 12.1ohm 1W 0.5% WW AXIAL | |
| RES 12.1ohm 1W 1% WW AXIAL | |
| RES 12.3ohm 1W 0.1% WW AXIAL | |
| RES 12.4ohm 1W 0.1% WW AXIAL | |
| RES 12.4ohm 1W 0.5% WW AXIAL | |
| RES 12.4ohm 1W 1% WW AXIAL | |
| RES 12.5ohm 1W 1% WW AXIAL | |
| RES 12.6ohm 1W 0.1% WW AXIAL | |
| RES 12.7ohm 1W 1% WW AXIAL | |
| RES 12.9ohm 1W 0.1% WW AXIAL | |
| RES 120ohm 1W 0.1% WW AXIAL | |
| RES 120ohm 1W 0.5% WW AXIAL | |
| RES 120ohm 1W 1% WW AXIAL | |
| RES 121ohm 1W 0.1% WW AXIAL | |
| RES 121ohm 1W 1% WW AXIAL | |
| RES 124ohm 1W 1% WW AXIAL | |
| RES 125ohm 1W 1% WW AXIAL | |
| RES 127ohm 1W 1% WW AXIAL | |
| RES 12ohm 1W 0.1% WW AXIAL | |
| RES 12ohm 1W 1% WW AXIAL | |
| RES 13.2ohm 1W 0.1% WW AXIAL | |
| RES 13.3ohm 1W 0.1% WW AXIAL | |
| RES 13.3ohm 1W 1% WW AXIAL | |
| RES 13.4ohm 1W 1% WW AXIAL | |
| RES 13.5ohm 1W 0.1% WW AXIAL | |
| RES 13.5ohm 1W 1% WW AXIAL | |
| RES 13.7ohm 1W 0.1% WW AXIAL | |
| RES 13.7ohm 1W 1% WW AXIAL | |
| RES 130ohm 1W 0.5% WW AXIAL | |
| RES 130ohm 1W 1% WW AXIAL | |
| RES 133ohm 1W 0.1% WW AXIAL | |
| RES 133ohm 1W 1% WW AXIAL | |
| RES 137ohm 1W 0.1% WW AXIAL | |
| RES 137ohm 1W 1% WW AXIAL | |
| RES 13ohm 1W 0.1% WW AXIAL | |
| RES 13ohm 1W 1% WW AXIAL | |
| RES 14.3ohm 1W 0.1% WW AXIAL | |
| RES 14.3ohm 1W 0.5% WW AXIAL | |
| RES 14.3ohm 1W 1% WW AXIAL | |
| RES 14.5ohm 1W 0.1% WW AXIAL | |
| RES 14.7ohm 1W 1% WW AXIAL | |
| RES 140ohm 1W 0.1% WW AXIAL | |
| RES 140ohm 1W 1% WW AXIAL | |
| RES 143ohm 1W 1% WW AXIAL | |
| RES 147ohm 1W 1% WW AXIAL | |
| RES 14ohm 1W 0.1% WW AXIAL | |
| RES 14ohm 1W 1% WW AXIAL | |
| RES 15.4ohm 1W 0.1% WW AXIAL | |
| RES 15.4ohm 1W 1% WW AXIAL | |
| RES 15.8ohm 1W 0.1% WW AXIAL | |
| RES 15.8ohm 1W 1% WW AXIAL | |
| RES 150ohm 1W 0.1% WW AXIAL | |
| RES 150ohm 1W 0.5% WW AXIAL | |
| RES 150ohm 1W 1% WW AXIAL | |
| RES 154ohm 1W 0.1% WW AXIAL | |
| RES 154ohm 1W 1% WW AXIAL | |
| RES 158ohm 1W 0.1% WW AXIAL | |
| RES 158ohm 1W 1% WW AXIAL | |
| RES 15ohm 1W 0.1% WW AXIAL | |
| RES 15ohm 1W 0.5% WW AXIAL | |
| RES 15ohm 1W 1% WW AXIAL | |
| RES 160ohm 1W 0.1% WW AXIAL | |
| RES 160ohm 1W 0.5% WW AXIAL | |
| RES 160ohm 1W 1% WW AXIAL | |
| RES 162ohm 1W 0.1% WW AXIAL | |
| RES 162ohm 1W 1% WW AXIAL | |
| Res Wirewound 12.1 Ohm 1% 1W ¦20ppm/¦C 0.01% AXL Thru-Hole | |
| Res Wirewound 121 Ohm 1% 1W ¦20ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Wirewound 124 Ohm 1% 1W ¦20ppm/¦C 0.001% AXL Thru-Hole | |
| Res Wirewound 13.3 Ohm 0.1% 1W ¦20ppm/¦C 0.01% AXL Thru-Hole | |
| Res Wirewound 143 Ohm 1% 1W ¦20ppm/¦C 0.01% AXL Thru-Hole | |
| Res Wirewound 15 Ohm 1% 1W ¦20ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Wirewound 154 Ohm 1% 1W ¦20ppm/¦C 0.01% AXL Thru-Hole | |
| RES, RESISTOR, 13.3, 1W, 0.1%, DALE, RESTRICTED | |
| RESISTOR,MIL-PRF-390 07/9 |
| << Prev | Next >> |