ASAP Semiconductor LLC Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
500
1000
1050
1100
1150
1200
1250
1300
1310
1320
1330
1340
1350
1351
1352
1353
1354
1355
1356
1357
1358
1359
1360
1361
1362
1363
1370
1380
1390
1400
1410
1420
1450
1500
1550
1578
| Product Name | Notes |
|---|---|
| RES 1.01ohm 1W 0.5% WW AXIAL | |
| RES 1.02ohm 1W 0.1% WW AXIAL | |
| RES 1.02ohm 1W 1% WW AXIAL | |
| RES 1.05ohm 1W 0.1% WW AXIAL | |
| RES 1.05ohm 1W 1% WW AXIAL | |
| RES 1.07ohm 1W 1% WW AXIAL | |
| RES 1.13ohm 1W 1% WW AXIAL | |
| RES 1.15ohm 1W 1% WW AXIAL | |
| RES 1.18ohm 1W 1% WW AXIAL | |
| RES 1.1ohm 1W 1% WW AXIAL | |
| RES 1.21ohm 1W 0.1% WW AXIAL | |
| RES 1.21ohm 1W 0.5% WW AXIAL | |
| RES 1.21ohm 1W 1% WW AXIAL | |
| RES 1.24ohm 1W 0.1% WW AXIAL | |
| RES 1.24ohm 1W 1% WW AXIAL | |
| RES 1.2ohm 1W 0.1% WW AXIAL | |
| RES 1.2ohm 1W 0.5% WW AXIAL | |
| RES 1.2ohm 1W 1% WW AXIAL | |
| RES 16.2ohm 1W 1% WW AXIAL | |
| RES 16.5ohm 1W 0.1% WW AXIAL | |
| RES 16.5ohm 1W 1% WW AXIAL | |
| RES 16.7ohm 1W 0.1% WW AXIAL | |
| RES 16.9ohm 1W 1% WW AXIAL | |
| RES 162ohm 1W 1% WW AXIAL | |
| RES 164ohm 1W 0.1% WW AXIAL | |
| RES 165ohm 1W 1% WW AXIAL | |
| RES 169ohm 1W 0.1% WW AXIAL | |
| RES 169ohm 1W 1% WW AXIAL | |
| RES 16ohm 1W 0.1% WW AXIAL | |
| RES 16ohm 1W 0.5% WW AXIAL | |
| RES 16ohm 1W 1% WW AXIAL | |
| RES 17.2ohm 1W 0.1% WW AXIAL | |
| RES 17.4ohm 1W 1% WW AXIAL | |
| RES 17.6ohm 1W 0.1% WW AXIAL | |
| RES 17.8ohm 1W 0.1% WW AXIAL | |
| RES 17.8ohm 1W 1% WW AXIAL | |
| RES 174ohm 1W 1% WW AXIAL | |
| RES 178ohm 1W 0.1% WW AXIAL | |
| RES 178ohm 1W 1% WW AXIAL | |
| RES 17ohm 1W 0.1% WW AXIAL | |
| RES 17ohm 1W 0.5% WW AXIAL | |
| RES 17ohm 1W 1% WW AXIAL | |
| RES 18.1ohm 1W 1% WW AXIAL | |
| RES 18.2ohm 1W 1% WW AXIAL | |
| RES 18.4ohm 1W 0.1% WW AXIAL | |
| RES 18.7ohm 1W 1% WW AXIAL | |
| RES 18.9ohm 1W 0.1% WW AXIAL | |
| RES 180ohm 1W 0.1% WW AXIAL | |
| RES 180ohm 1W 0.5% WW AXIAL | |
| RES 180ohm 1W 1% WW AXIAL | |
| RES 182ohm 1W 0.1% WW AXIAL | |
| RES 182ohm 1W 0.5% WW AXIAL | |
| RES 182ohm 1W 1% WW AXIAL | |
| RES 184ohm 1W 0.1% WW AXIAL | |
| RES 187ohm 1W 1% WW AXIAL | |
| RES 18ohm 1W 0.1% WW AXIAL | |
| RES 18ohm 1W 0.5% WW AXIAL | |
| RES 18ohm 1W 1% WW AXIAL | |
| RES 19.1ohm 1W 0.1% WW AXIAL | |
| RES 19.1ohm 1W 1% WW AXIAL | |
| RES 19.3ohm 1W 0.1% WW AXIAL | |
| RES 19.6ohm 1W 0.1% WW AXIAL | |
| RES 19.6ohm 1W 1% WW AXIAL | |
| RES 19.8ohm 1W 0.1% WW AXIAL | |
| RES 191ohm 1W 0.1% WW AXIAL | |
| RES 191ohm 1W 1% WW AXIAL | |
| RES 196ohm 1W 1% WW AXIAL | |
| RES 1ohm 1W 0.1% WW AXIAL | |
| RES 1ohm 1W 0.5% WW AXIAL | |
| RES 1ohm 1W 1% WW AXIAL | |
| Res Wirewound 1 Ohm 1% 1W ¦400ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Wirewound 1 Ohm 1% 1W ¦400ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Wirewound 162 Ohm 1% 1W ¦20ppm/¦C 0.001% AXL Thru-Hole | |
| Res Wirewound 178 Ohm 1% 1W ¦20ppm/¦C 0.01% AXL Thru-Hole T/R | |
| RES, WWD 1 1W 1% | |
| Wirewound ResistorsSeries:RWR; Resistance:1ohm; Resistance Tolerance: 1%; Power Rating:1W; Operati... |
| << Prev | Next >> |