VISHAY INTERTECHNOLOGY, INC.
RWR81S39R2FR -- RES, WWD 39.2 1W 1%
Vishay Intertechnology, Inc.
RES, WWD 39.2 1W 1%
RWR81S39R2FR
Description
RES, WWD 39.2 1W 1%
Request a Quote
Email Supplier
Description
RES, WWD 39.2 1W 1%
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
RWR81S39R2FR |
|
Product Name
|
RES, WWD 39.2 1W 1% |
|
Tolerance
|
1 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
1000 ohms
Tolerance
0.1000 +/- %
View Details
2 suppliers
Technology / Construction
Thin film
Mounting / Packaging
Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications
RoHS; Aec-q200 qualified
View Details
Configuration
Single Resistor
Category / Application
Automotive; Braking Resistor; Industrial; Power Applications
Technology / Construction
Wirewound
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details