ASAP Semiconductor LLC Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 500 1000 1050 1100 1150 1200 1250 1300 1310 1320 1330 1340 1350 1352 1353 1354 1355 1356 1357 1358 1359 1360 1361 1362 1363 1364 1370 1380 1390 1400 1410 1420 1450 1500 1550 1578
Product Name Notes
RES 1.24ohm 1W 1% WW AXIAL
RES 1.27ohm 1W 1% WW AXIAL
RES 1.32ohm 1W 0.1% WW AXIAL
RES 1.33ohm 1W 0.1% WW AXIAL
RES 1.33ohm 1W 0.5% WW AXIAL
RES 1.33ohm 1W 1% WW AXIAL
RES 1.37ohm 1W 1% WW AXIAL
RES 1.3ohm 1W 0.1% WW AXIAL
RES 1.3ohm 1W 1% WW AXIAL
RES 1.43ohm 1W 1% WW AXIAL
RES 1.47ohm 1W 0.5% WW AXIAL
RES 1.47ohm 1W 1% WW AXIAL
RES 1.4ohm 1W 0.1% WW AXIAL
RES 1.4ohm 1W 1% WW AXIAL
RES 1.54ohm 1W 0.1% WW AXIAL
RES 1.54ohm 1W 1% WW AXIAL
RES 1.58ohm 1W 1% WW AXIAL
RES 1.5ohm 1W 0.1% WW AXIAL
RES 1.5ohm 1W 0.5% WW AXIAL
RES 1.5ohm 1W 1% WW AXIAL
RES 1.62ohm 1W 0.5% WW AXIAL
RES 1.62ohm 1W 1% WW AXIAL
RES 1.65ohm 1W 1% WW AXIAL
RES 1.68ohm 1W 1% WW AXIAL
RES 1.69ohm 1W 0.1% WW AXIAL
RES 1.69ohm 1W 1% WW AXIAL
RES 1.6ohm 1W 0.1% WW AXIAL
RES 1.74ohm 1W 0.5% WW AXIAL
RES 1.74ohm 1W 1% WW AXIAL
RES 1.78ohm 1W 1% WW AXIAL
RES 1.7ohm 1W 1% WW AXIAL
RES 1.82ohm 1W 1% WW AXIAL
RES 1.87ohm 1W 1% WW AXIAL
RES 1.91ohm 1W 1% WW AXIAL
RES 1.96ohm 1W 0.1% WW AXIAL
RES 1.96ohm 1W 1% WW AXIAL
RES 1.98ohm 1W 0.1% WW AXIAL
RES 20.5ohm 1W 0.1% WW AXIAL
RES 20.5ohm 1W 1% WW AXIAL
RES 20.6ohm 1W 1% WW AXIAL
RES 200ohm 1W 0.1% WW AXIAL
RES 200ohm 1W 0.5% WW AXIAL
RES 200ohm 1W 1% WW AXIAL
RES 205ohm 1W 0.1% WW AXIAL
RES 205ohm 1W 1% WW AXIAL
RES 208ohm 1W 0.1% WW AXIAL
RES 20ohm 1W 0.1% WW AXIAL
RES 20ohm 1W 0.5% WW AXIAL
RES 20ohm 1W 1% WW AXIAL
RES 21.1ohm 1W 1% WW AXIAL
RES 21.5ohm 1W 0.1% WW AXIAL
RES 21.5ohm 1W 1% WW AXIAL
RES 210ohm 1W 1% WW AXIAL
RES 215ohm 1W 0.1% WW AXIAL
RES 215ohm 1W 1% WW AXIAL
RES 21ohm 1W 0.1% WW AXIAL
RES 21ohm 1W 1% WW AXIAL
RES 22.1ohm 1W 0.1% WW AXIAL
RES 220ohm 1W 1% WW AXIAL
RES 221ohm 1W 0.1% WW AXIAL
RES 221ohm 1W 1% WW AXIAL
RES 223ohm 1W 0.1% WW AXIAL
RES 226ohm 1W 1% WW AXIAL
RES 229ohm 1W 0.1% WW AXIAL
RES 22ohm 1W 0.1% WW AXIAL
RES 22ohm 1W 0.5% WW AXIAL
RES 22ohm 1W 1% WW AXIAL
RES MIL-R-39007/9
Res Wirewound 1.3 Ohm 1% 1W ¦50ppm/¦C 0.01% AXL Thru-Hole
Res Wirewound 1.47 Ohm 1% 1W ¦50ppm/¦C 0.01% AXL Thru-Hole
Res Wirewound 1.5 Ohm 1% 1W ¦50ppm/¦C 0.001% AXL Thru-Hole
Res Wirewound 1.5 Ohm 1% 1W ¦50ppm/¦C 0.01% AXL Thru-Hole
Res Wirewound 1.54 Ohm 1% 1W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Res Wirewound 1.54 Ohm 1% 1W ¦50ppm/¦C 0.01% AXL Thru-Hole
Res Wirewound 1.82 Ohm 1% 1W ¦50ppm/¦C 0.01% AXL Thru-Hole
Res Wirewound 1.96 Ohm 1% 1W ¦50ppm/¦C 0.001% AXL Thru-Hole
Res Wirewound 20 Ohm 1% 1W ¦20ppm/¦C 0.01% AXL Thru-Hole T/R
Res Wirewound 200 Ohm 1% 1W ¦20ppm/¦C 0.001% AXL Thru-Hole
Res Wirewound 226 Ohm 1% 1W ¦20ppm/¦C 0.01% AXL Thru-Hole T/R

<< Prev Next >>