ASAP Semiconductor LLC Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
500
1000
1050
1100
1150
1200
1250
1300
1310
1320
1330
1340
1350
1353
1354
1355
1356
1357
1358
1359
1360
1361
1362
1363
1364
1365
1370
1380
1390
1400
1410
1420
1450
1500
1550
1578
| Product Name | Notes |
|---|---|
| RES 2.01ohm 1W 1% WW AXIAL | |
| RES 2.05ohm 1W 1% WW AXIAL | |
| RES 22.1ohm 1W 0.1% WW AXIAL | |
| RES 22.1ohm 1W 0.5% WW AXIAL | |
| RES 22.1ohm 1W 1% WW AXIAL | |
| RES 22.2ohm 1W 0.1% WW AXIAL | |
| RES 22.6ohm 1W 0.1% WW AXIAL | |
| RES 22.6ohm 1W 1% WW AXIAL | |
| RES 23.2ohm 1W 1% WW AXIAL | |
| RES 23.7ohm 1W 1% WW AXIAL | |
| RES 232ohm 1W 1% WW AXIAL | |
| RES 233ohm 1W 0.1% WW AXIAL | |
| RES 237ohm 1W 1% WW AXIAL | |
| RES 24.3ohm 1W 1% WW AXIAL | |
| RES 24.9ohm 1W 0.1% WW AXIAL | |
| RES 24.9ohm 1W 0.5% WW AXIAL | |
| RES 24.9ohm 1W 1% WW AXIAL | |
| RES 240ohm 1W 0.1% WW AXIAL | |
| RES 240ohm 1W 1% WW AXIAL | |
| RES 243ohm 1W 0.1% WW AXIAL | |
| RES 243ohm 1W 1% WW AXIAL | |
| RES 246ohm 1W 0.5% WW AXIAL | |
| RES 249ohm 1W 0.1% WW AXIAL | |
| RES 249ohm 1W 0.5% WW AXIAL | |
| RES 249ohm 1W 1% WW AXIAL | |
| RES 24ohm 1W 0.1% WW AXIAL | |
| RES 24ohm 1W 0.5% WW AXIAL | |
| RES 24ohm 1W 1% WW AXIAL | |
| RES 25.5ohm 1W 1% WW AXIAL | |
| RES 250ohm 1W 0.1% WW AXIAL | |
| RES 255ohm 1W 0.1% WW AXIAL | |
| RES 255ohm 1W 0.5% WW AXIAL | |
| RES 255ohm 1W 1% WW AXIAL | |
| RES 257ohm 1W 1% WW AXIAL | |
| RES 25ohm 1W 0.1% WW AXIAL | |
| RES 25ohm 1W 1% WW AXIAL | |
| RES 26.1ohm 1W 1% WW AXIAL | |
| RES 26.7ohm 1W 1% WW AXIAL | |
| RES 261ohm 1W 0.1% WW AXIAL | |
| RES 261ohm 1W 1% WW AXIAL | |
| RES 267ohm 1W 0.1% WW AXIAL | |
| RES 267ohm 1W 1% WW AXIAL | |
| RES 27.1ohm 1W 0.1% WW AXIAL | |
| RES 27.1ohm 1W 1% WW AXIAL | |
| RES 27.4ohm 1W 0.1% WW AXIAL | |
| RES 27.4ohm 1W 1% WW AXIAL | |
| RES 27.9ohm 1W 1% WW AXIAL | |
| RES 270ohm 1W 1% WW AXIAL | |
| RES 271ohm 1W 0.1% WW AXIAL | |
| RES 271ohm 1W 0.5% WW AXIAL | |
| RES 274ohm 1W 0.1% WW AXIAL | |
| RES 274ohm 1W 1% WW AXIAL | |
| RES 28.1ohm 1W 1% WW AXIAL | |
| RES 28.4ohm 1W 0.5% WW AXIAL | |
| RES 28.7ohm 1W 1% WW AXIAL | |
| RES 280ohm 1W 0.1% WW AXIAL | |
| RES 280ohm 1W 1% WW AXIAL | |
| RES 284ohm 1W 1% WW AXIAL | |
| RES 287ohm 1W 0.1% WW AXIAL | |
| RES 287ohm 1W 1% WW AXIAL | |
| RES 28ohm 1W 1% WW AXIAL | |
| RES 29.4ohm 1W 1% WW AXIAL | |
| RES 291ohm 1W 0.1% WW AXIAL | |
| RES 294ohm 1W 0.1% WW AXIAL | |
| RES 294ohm 1W 1% WW AXIAL | |
| RES 2ohm 1W 0.1% WW AXIAL | |
| RES 2ohm 1W 0.5% WW AXIAL | |
| RES 2ohm 1W 1% WW AXIAL | |
| Res Wirewound 2 Ohm 1% 1W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Wirewound 237 Ohm 1% 1W ¦20ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Wirewound 249 Ohm 1% 1W ¦20ppm/¦C 0.01% AXL Thru-Hole | |
| Res Wirewound 27.4 Ohm 1% 1W ¦20ppm/¦C 0.01% AXL Thru-Hole T/R | |
| RES,WW,274ohm,1W,1% | |
| Wirewound ResistorsSeries:RWR; Resistance:2ohm; Resistance Tolerance: 1%; Power Rating:1W; Operati... |
| << Prev | Next >> |