ASAP Semiconductor LLC Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 500 1000 1050 1100 1150 1200 1250 1290 1300 1310 1320 1330 1340 1349 1350 1351 1352 1353 1354 1355 1356 1357 1358 1359 1360 1361 1370 1380 1390 1400 1410 1420 1450 1500 1550 1578
Product Name Notes
RES 0.511ohm 1W 1% WW AXIAL
RES 0.51ohm 1W 1% WW AXIAL
RES 0.536ohm 1W 1% WW AXIAL
RES 0.562ohm 1W 1% WW AXIAL
RES 0.59ohm 1W 1% WW AXIAL
RES 0.5ohm 1W 1% WW AXIAL
RES 0.604ohm 1W 1% WW AXIAL
RES 0.619ohm 1W 1% WW AXIAL
RES 0.62ohm 1W 1% WW AXIAL
RES 0.649ohm 1W 0.1% WW AXIAL
RES 0.649ohm 1W 1% WW AXIAL
RES 0.65ohm 1W 0.1% WW AXIAL
RES 0.665ohm 1W 1% WW AXIAL
RES 0.681ohm 1W 0.5% WW AXIAL
RES 0.681ohm 1W 1% WW AXIAL
RES 0.68ohm 1W 0.1% WW AXIAL
RES 0.68ohm 1W 1% WW AXIAL
RES 0.69ohm 1W 0.1% WW AXIAL
RES 0.6ohm 1W 1% WW AXIAL
RES 0.715ohm 1W 1% WW AXIAL
RES 0.732ohm 1W 1% WW AXIAL
RES 0.75ohm 1W 1% WW AXIAL
RES 0.787ohm 1W 1% WW AXIAL
RES 0.7ohm 1W 1% WW AXIAL
RES 0.806ohm 1W 1% WW AXIAL
RES 0.825ohm 1W 1% WW AXIAL
RES 0.853ohm 1W 1% WW AXIAL
RES 0.866ohm 1W 1% WW AXIAL
RES 0.8ohm 1W 1% WW AXIAL
RES 0.909ohm 1W 0.1% WW AXIAL
RES 0.909ohm 1W 1% WW AXIAL
RES 0.931ohm 1W 1% WW AXIAL
RES 0.953ohm 1W 1% WW AXIAL
RES 0.976ohm 1W 1% WW AXIAL
RES 0.9ohm 1W 1% WW AXIAL
RES 10.2ohm 1W 1% WW AXIAL
RES 10.5ohm 1W 1% WW AXIAL
RES 10.7ohm 1W 1% WW AXIAL
RES 100ohm 1W 0.1% WW AXIAL
RES 100ohm 1W 0.5% WW AXIAL
RES 100ohm 1W 1% WW AXIAL
RES 101ohm 1W 0.1% WW AXIAL
RES 102ohm 1W 1% WW AXIAL
RES 103ohm 1W 0.1% WW AXIAL
RES 104ohm 1W 0.1% WW AXIAL
RES 105ohm 1W 0.1% WW AXIAL
RES 105ohm 1W 1% WW AXIAL
RES 106ohm 1W 0.5% WW AXIAL
RES 107ohm 1W 1% WW AXIAL
RES 10ohm 1W 0.1% WW AXIAL
RES 10ohm 1W 0.5% WW AXIAL
RES 10ohm 1W 1% WW AXIAL
RES 11.3ohm 1W 1% WW AXIAL
RES 11.5ohm 1W 0.1% WW AXIAL
RES 11.5ohm 1W 1% WW AXIAL
RES 11.7ohm 1W 0.1% WW AXIAL
RES 11.7ohm 1W 0.5% WW AXIAL
RES 11.8ohm 1W 1% WW AXIAL
RES 110ohm 1W 0.1% WW AXIAL
RES 110ohm 1W 0.5% WW AXIAL
RES 110ohm 1W 1% WW AXIAL
RES 111ohm 1W 0.1% WW AXIAL
RES 113ohm 1W 0.1% WW AXIAL
RES 113ohm 1W 1% WW AXIAL
RES 115ohm 1W 0.1% WW AXIAL
RES 115ohm 1W 0.5% WW AXIAL
RES 115ohm 1W 1% WW AXIAL
RES 117ohm 1W 0.1% WW AXIAL
RES 118ohm 1W 1% WW AXIAL
RES 11ohm 1W 0.5% WW AXIAL
RES 11ohm 1W 1% WW AXIAL
RES 1Kohm 1W 0.1% WW AXIAL
RES 1Kohm 1W 0.5% WW AXIAL
RES 1Kohm 1W 1% WW AXIAL
Res Wirewound 10 Ohm 1% 1W ¦20ppm/¦C 0.001% AXL Thru-Hole
Res Wirewound 105 Ohm 1% 1W ¦20ppm/¦C 0.01% AXL Thru-Hole T/R
Res Wirewound 1K Ohm 1% 1W ¦20ppm/¦C 0.001% AXL Thru-Hole
RES, RESISTOR, 11.5, 1W, 0.1%, DALE, RESTRICTED
RES,FXD,1K,1W,1%
RES,WW,10ohm,1W,1%
RESISTOR 110ohm 1% 1W
Wirewound ResistorsSeries:RWR; Resistance:100ohm; Resistance Tolerance: 1%; Power Rating:1W; Opera...
Wirewound ResistorsSeries:RWR; Resistance:10ohm; Resistance Tolerance: 1%; Power Rating:1W; Operat...
Wirewound ResistorsSeries:RWR; Resistance:1kohm; Resistance Tolerance: 1%; Power Rating:1W; Operat...

<< Prev Next >>