Vishay Intertechnology, Inc. Metal Film Resistors - CMF55232K00FKBF

Description
Metal Film Resistors - Through Hole 1/4watt 232Kohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 232Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55232K00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55232K00FKBF
Metal Film Resistors - CMF55232K00FKBF
Metal Film Resistors - Through Hole 1/4watt 232Kohms 1%

Metal Film Resistors - Through Hole 1/4watt 232Kohms 1%

Supplier's Site
Through Hole Resistors - CMF55232K00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55232K00FKBF-ND
Through Hole Resistors CMF55232K00FKBF-ND
232 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

232 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 232K 1% T-1 B14 Vishay - 68P4456 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 232K 1% T-1 B14 Vishay
68P4456
Cmf-55 232K 1% T-1 B14 Vishay 68P4456
CMF-55 232K 1% T-1 B14

CMF-55 232K 1% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55232K00FKBF CMF55232K00FKBF-ND 68P4456
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 232K 1% T-1 B14 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 232000 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614772-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33000 ohms
View Details
Resistor Mounting Brackets - 1260443 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R821JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers