Vishay Intertechnology, Inc. Through Hole Resistors CMF5523K400BER670

Description
23.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
23.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5523K400BER670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5523K400BER670-ND
Through Hole Resistors CMF5523K400BER670-ND
23.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

23.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 23.4K OHM 1/2W 0.1% AXIAL - CMF5523K400BER670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.4K OHM 1/2W 0.1% AXIAL
CMF5523K400BER670
RES 23.4K OHM 1/2W 0.1% AXIAL CMF5523K400BER670
RES 23.4Kohm 1/2W 0.1% AXIAL

RES 23.4Kohm 1/2W 0.1% AXIAL

Supplier's Site
Resistor,metal Film,234Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C1363 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,234Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C1363
Resistor,metal Film,234Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C1363
Resistor,Metal Film,234KOhms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,234KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5523K400BER670-ND CMF5523K400BER670 41C1363
Product Name Through Hole Resistors RES 23.4K OHM 1/2W 0.1% AXIAL Resistor,metal Film,234Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1363296 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT26A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers