Vishay Intertechnology, Inc. RES 23.4K OHM 1/2W 0.1% AXIAL CMF5523K400BHR6

Description
RES 23.4Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 23.4Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.4K OHM 1/2W 0.1% AXIAL - CMF5523K400BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.4K OHM 1/2W 0.1% AXIAL
CMF5523K400BHR6
RES 23.4K OHM 1/2W 0.1% AXIAL CMF5523K400BHR6
RES 23.4Kohm 1/2W 0.1% AXIAL

RES 23.4Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5523K400BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5523K400BHR6-ND
Through Hole Resistors CMF5523K400BHR6-ND
23.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

23.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,234Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C1368 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,234Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C1368
Resistor,metal Film,234Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C1368
Resistor,Metal Film,234KOhms,250WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,234KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5523K400BHR6 CMF5523K400BHR6-ND 41C1368
Product Name RES 23.4K OHM 1/2W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,234Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 23400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.2200 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1580286 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
BPR Rectangular Metal Plate -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.0100 to 1 ohms
View Details