Vishay Intertechnology, Inc. RES 22.6K OHM 1/2W 0.5% AXIAL CMF5522K600DHRE

Description
RES 22.6Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 22.6Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.6K OHM 1/2W 0.5% AXIAL - CMF5522K600DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.6K OHM 1/2W 0.5% AXIAL
CMF5522K600DHRE
RES 22.6K OHM 1/2W 0.5% AXIAL CMF5522K600DHRE
RES 22.6Kohm 1/2W 0.5% AXIAL

RES 22.6Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5522K600DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5522K600DHRE-ND
Through Hole Resistors CMF5522K600DHRE-ND
22.6 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22.6 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 22.6K .5% T-2 R36 Vishay - 68P4146 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 22.6K .5% T-2 R36 Vishay
68P4146
Cmf-55 22.6K .5% T-2 R36 Vishay 68P4146
CMF-55 22.6K .5% T-2 R36

CMF-55 22.6K .5% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5522K600DHRE CMF5522K600DHRE-ND 68P4146
Product Name RES 22.6K OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 22.6K .5% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22600 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through-Hole Resistors - 1-1623724-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1500 ohms
Tolerance 10 +/- %
View Details
2 suppliers