Vishay Intertechnology, Inc. RES 232K OHM 1/2W 1% AXIAL CMF55232K00FHRE70

Description
RES 232Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 232Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 232K OHM 1/2W 1% AXIAL - CMF55232K00FHRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 232K OHM 1/2W 1% AXIAL
CMF55232K00FHRE70
RES 232K OHM 1/2W 1% AXIAL CMF55232K00FHRE70
RES 232Kohm 1/2W 1% AXIAL

RES 232Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55232K00FHRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55232K00FHRE70-ND
Through Hole Resistors CMF55232K00FHRE70-ND
232 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

232 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 232 Kohm, +/1 Percent, 50 Ppm Vishay - 41C1427 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 232 Kohm, +/1 Percent, 50 Ppm Vishay
41C1427
Cmf55, 232 Kohm, +/1 Percent, 50 Ppm Vishay 41C1427
CMF55, 232 kOhm, +/- 1 Percent, 50 ppm

CMF55, 232 kOhm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55232K00FHRE70 CMF55232K00FHRE70-ND 41C1427
Product Name RES 232K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 232 Kohm, +/1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 232000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details