Vishay Intertechnology, Inc. RES 237 OHM 1/2W 0.5% AXIAL CMF55237R00DHR6

Description
RES 237ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 237ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 237 OHM 1/2W 0.5% AXIAL - CMF55237R00DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 237 OHM 1/2W 0.5% AXIAL
CMF55237R00DHR6
RES 237 OHM 1/2W 0.5% AXIAL CMF55237R00DHR6
RES 237ohm 1/2W 0.5% AXIAL

RES 237ohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55237R00DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55237R00DHR6-ND
Through Hole Resistors CMF55237R00DHR6-ND
237 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

237 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,237Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C1476 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,237Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C1476
Resistor,metal Film,237Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C1476
Resistor,Metal Film,237Ohms,250WV,. 5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,237Ohms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55237R00DHR6 CMF55237R00DHR6-ND 41C1476
Product Name RES 237 OHM 1/2W 0.5% AXIAL Through Hole Resistors Resistor,metal Film,237Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 237 ohms 237 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details