Vishay Intertechnology, Inc. RES 237K OHM 1/2W 0.5% AXIAL CMF55237K00DHEA

Description
RES 237Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 237Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 237K OHM 1/2W 0.5% AXIAL - CMF55237K00DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 237K OHM 1/2W 0.5% AXIAL
CMF55237K00DHEA
RES 237K OHM 1/2W 0.5% AXIAL CMF55237K00DHEA
RES 237Kohm 1/2W 0.5% AXIAL

RES 237Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55237K00DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55237K00DHEA-ND
Through Hole Resistors CMF55237K00DHEA-ND
237 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

237 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 237K .5% T-2 Ea E3 Vishay - 68P4478 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 237K .5% T-2 Ea E3 Vishay
68P4478
Cmf-55 237K .5% T-2 Ea E3 Vishay 68P4478
CMF-55 237K .5% T-2 EA e3

CMF-55 237K .5% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55237K00DHEA CMF55237K00DHEA-ND 68P4478
Product Name RES 237K OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 237K .5% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 237000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details