Vishay Intertechnology, Inc. Through Hole Resistors CMF5522M100FKEB

Description
22.1 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
22.1 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF22.1MHGTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF22.1MHGTR-ND
Through Hole Resistors CMF22.1MHGTR-ND
22.1 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22.1 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF22.1MHGCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF22.1MHGCT-ND
Through Hole Resistors CMF22.1MHGCT-ND
22.1 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22.1 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 22.1M OHM 1/2W 1% AXIAL - CMF5522M100FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1M OHM 1/2W 1% AXIAL
CMF5522M100FKEB
RES 22.1M OHM 1/2W 1% AXIAL CMF5522M100FKEB
RES 22.1Mohm 1/2W 1% AXIAL

RES 22.1Mohm 1/2W 1% AXIAL

Supplier's Site
Through-Hole 0.5 W 22100000 ohm Resistor - 53-CMF5522M100FKEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.5 W 22100000 ohm Resistor
53-CMF5522M100FKEB
Through-Hole 0.5 W 22100000 ohm Resistor 53-CMF5522M100FKEB
RESISTOR, METAL FILM, 0.5 W, 1 %, 100 ppm, 22100000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: CMF5522M100FKEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5 W, 22100000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5 W, 22100000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5522M100FKEB can be used for catalog matching and distributor lookup.

RESISTOR, METAL FILM, 0.5 W, 1 %, 100 ppm, 22100000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: CMF5522M100FKEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5 W, 22100000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5 W, 22100000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5522M100FKEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number CMF22.1MHGTR-ND CMF5522M100FKEB 53-CMF5522M100FKEB
Product Name Through Hole Resistors RES 22.1M OHM 1/2W 1% AXIAL Through-Hole 0.5 W 22100000 ohm Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R513JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614958-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.3 ohms
View Details
2 suppliers