Vishay Precision Group RES 22M OHM 1/2W 5% AXIAL CMF5522M000JNBF

Description
RES 22Mohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 22Mohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22M OHM 1/2W 5% AXIAL - CMF5522M000JNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22M OHM 1/2W 5% AXIAL
CMF5522M000JNBF
RES 22M OHM 1/2W 5% AXIAL CMF5522M000JNBF
RES 22Mohm 1/2W 5% AXIAL

RES 22Mohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF22MHI-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF22MHI-ND
Through Hole Resistors CMF22MHI-ND
22 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 22Mohm, 500Mw, ±5%; Resistance Vishay - 41C1179 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 22Mohm, 500Mw, ±5%; Resistance Vishay
41C1179
Metal Film Resistor, 22Mohm, 500Mw, ±5%; Resistance Vishay 41C1179
METAL FILM RESISTOR, 22MOHM, 500mW, ±5%; Resistance:22Mohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 22MOHM, 500mW, ±5%; Resistance:22Mohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5522M000JNBF CMF22MHI-ND 41C1179
Product Name RES 22M OHM 1/2W 5% AXIAL Through Hole Resistors Metal Film Resistor, 22Mohm, 500Mw, ±5%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 2.20E7 ohms 2.20E7 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623525-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617562 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R754JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details