Vishay Intertechnology, Inc. RES 237K OHM 1/2W 0.5% AXIAL CMF55237K00DHEB

Description
RES 237Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 237Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 237K OHM 1/2W 0.5% AXIAL - CMF55237K00DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 237K OHM 1/2W 0.5% AXIAL
CMF55237K00DHEB
RES 237K OHM 1/2W 0.5% AXIAL CMF55237K00DHEB
RES 237Kohm 1/2W 0.5% AXIAL

RES 237Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55237K00DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55237K00DHEB-ND
Through Hole Resistors CMF55237K00DHEB-ND
237 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

237 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 237K .5% T-2 Eb E3 Vishay - 68P4479 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 237K .5% T-2 Eb E3 Vishay
68P4479
Cmf-55 237K .5% T-2 Eb E3 Vishay 68P4479
CMF-55 237K .5% T-2 EB e3

CMF-55 237K .5% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55237K00DHEB CMF55237K00DHEB-ND 68P4479
Product Name RES 237K OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 237K .5% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 237000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363316 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details