Vishay Intertechnology, Inc. RES 22 OHM 1/2W 1% AXIAL CMF5522R000FKEB

Description
RES 22ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 22ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22 OHM 1/2W 1% AXIAL - CMF5522R000FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22 OHM 1/2W 1% AXIAL
CMF5522R000FKEB
RES 22 OHM 1/2W 1% AXIAL CMF5522R000FKEB
RES 22ohm 1/2W 1% AXIAL

RES 22ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5522R000FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5522R000FKEB-ND
Through Hole Resistors CMF5522R000FKEB-ND
22 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 22 1% T-1 Eb E3 Vishay - 48P6322 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 22 1% T-1 Eb E3 Vishay
48P6322
Cmf-55 22 1% T-1 Eb E3 Vishay 48P6322
CMF-55 22 1% T-1 EB e3

CMF-55 22 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5522R000FKEB CMF5522R000FKEB-ND 48P6322
Product Name RES 22 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 22 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22 ohms 22 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469513 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT26A391JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details