Vishay Intertechnology, Inc. Through Hole Resistors CMF5522M000FKR6

Description
22 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
22 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5522M000FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5522M000FKR6-ND
Through Hole Resistors CMF5522M000FKR6-ND
22 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5522M000FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5522M000FKR6
Metal Film Resistors - CMF5522M000FKR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF5522M000FKR6-ND CMF5522M000FKR6
Product Name Through Hole Resistors Metal Film Resistors -
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details