Vishay Intertechnology, Inc. Metal Film Resistors - CMF55231R00FKBF

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55231R00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55231R00FKBF
Metal Film Resistors - CMF55231R00FKBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF55231R00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55231R00FKBF-ND
Through Hole Resistors CMF55231R00FKBF-ND
231 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

231 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 231 Ohm, +/1 Percent, 100 Ppm Vishay - 41C1401 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 231 Ohm, +/1 Percent, 100 Ppm Vishay
41C1401
Cmf55, 231 Ohm, +/1 Percent, 100 Ppm Vishay 41C1401
CMF55, 231 Ohm, +/- 1 Percent, 100 ppm

CMF55, 231 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55231R00FKBF CMF55231R00FKBF-ND 41C1401
Product Name Metal Film Resistors - Through Hole Resistors Cmf55, 231 Ohm, +/1 Percent, 100 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 231 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1615843 - RS Components, Ltd.
Specs
Technology / Construction Power shunt
Mounting / Packaging Planar
Temperature Coefficient 30 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details