Vishay Intertechnology, Inc. Through Hole Resistors CMF5523K400BERE70

Description
23.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
23.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5523K400BERE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5523K400BERE70-ND
Through Hole Resistors CMF5523K400BERE70-ND
23.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

23.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 23.4K OHM 1/2W 0.1% AXIAL - CMF5523K400BERE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.4K OHM 1/2W 0.1% AXIAL
CMF5523K400BERE70
RES 23.4K OHM 1/2W 0.1% AXIAL CMF5523K400BERE70
RES 23.4Kohm 1/2W 0.1% AXIAL

RES 23.4Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf55, 23.4 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C1362 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 23.4 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C1362
Cmf55, 23.4 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C1362
CMF55, 23.4 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 23.4 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5523K400BERE70-ND CMF5523K400BERE70 41C1362
Product Name Through Hole Resistors RES 23.4K OHM 1/2W 0.1% AXIAL Cmf55, 23.4 Kohm, +/0.1 Percent, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C395J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details