Vishay Intertechnology, Inc. RES 22 OHM 1/2W 2% AXIAL CMF5522R000GKEA

Description
RES 22ohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 22ohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22 OHM 1/2W 2% AXIAL - CMF5522R000GKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22 OHM 1/2W 2% AXIAL
CMF5522R000GKEA
RES 22 OHM 1/2W 2% AXIAL CMF5522R000GKEA
RES 22ohm 1/2W 2% AXIAL

RES 22ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF5522R000GKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5522R000GKEA-ND
Through Hole Resistors CMF5522R000GKEA-ND
22 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5522R000GKEA CMF5522R000GKEA-ND
Product Name RES 22 OHM 1/2W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22 ohms 22 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1370 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details