Vishay Intertechnology, Inc. RES 22.6K OHM 1/2W 1% AXIAL CMF5522K600FHEK

Description
RES 22.6Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 22.6Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.6K OHM 1/2W 1% AXIAL - CMF5522K600FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.6K OHM 1/2W 1% AXIAL
CMF5522K600FHEK
RES 22.6K OHM 1/2W 1% AXIAL CMF5522K600FHEK
RES 22.6Kohm 1/2W 1% AXIAL

RES 22.6Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5522K600FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5522K600FHEK-ND
Through Hole Resistors CMF5522K600FHEK-ND
22.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 22.6K 1% T-2 Ek E3 Vishay - 68P4149 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 22.6K 1% T-2 Ek E3 Vishay
68P4149
Cmf-55 22.6K 1% T-2 Ek E3 Vishay 68P4149
CMF-55 22.6K 1% T-2 EK e3

CMF-55 22.6K 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5522K600FHEK CMF5522K600FHEK-ND 68P4149
Product Name RES 22.6K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 22.6K 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16200 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details