Vishay Intertechnology, Inc. RES 23.4K OHM 1/2W 0.1% AXIAL CMF5523K400BEEA70

Description
RES 23.4Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 23.4Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.4K OHM 1/2W 0.1% AXIAL - CMF5523K400BEEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.4K OHM 1/2W 0.1% AXIAL
CMF5523K400BEEA70
RES 23.4K OHM 1/2W 0.1% AXIAL CMF5523K400BEEA70
RES 23.4Kohm 1/2W 0.1% AXIAL

RES 23.4Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5523K400BEEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5523K400BEEA70-ND
Through Hole Resistors CMF5523K400BEEA70-ND
23.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

23.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 23.4K .1% T-9 Ea E3 Vishay - 68P4388 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 23.4K .1% T-9 Ea E3 Vishay
68P4388
Cmf-55-70 23.4K .1% T-9 Ea E3 Vishay 68P4388
CMF-55-70 23.4K .1% T-9 EA e3

CMF-55-70 23.4K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5523K400BEEA70 CMF5523K400BEEA70-ND 68P4388
Product Name RES 23.4K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55-70 23.4K .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 23400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Surface Mount Resistors - 1-1614891-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 80.6 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers