Vishay Intertechnology, Inc. Through Hole Resistors CMF55237K00BERE70

Description
237 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
237 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55237K00BERE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55237K00BERE70-ND
Through Hole Resistors CMF55237K00BERE70-ND
237 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

237 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 237K OHM 1/2W 0.1% AXIAL - CMF55237K00BERE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 237K OHM 1/2W 0.1% AXIAL
CMF55237K00BERE70
RES 237K OHM 1/2W 0.1% AXIAL CMF55237K00BERE70
RES 237Kohm 1/2W 0.1% AXIAL

RES 237Kohm 1/2W 0.1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF55237K00BERE70-ND CMF55237K00BERE70
Product Name Through Hole Resistors RES 237K OHM 1/2W 0.1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details