Vishay Intertechnology, Inc. RES 232K OHM 1/2W 0.5% AXIAL CMF55232K00DHBF

Description
RES 232Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 232Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 232K OHM 1/2W 0.5% AXIAL - CMF55232K00DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 232K OHM 1/2W 0.5% AXIAL
CMF55232K00DHBF
RES 232K OHM 1/2W 0.5% AXIAL CMF55232K00DHBF
RES 232Kohm 1/2W 0.5% AXIAL

RES 232Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55232K00DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55232K00DHBF-ND
Through Hole Resistors CMF55232K00DHBF-ND
232 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

232 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,232Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C1416 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,232Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C1416
Resistor,metal Film,232Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C1416
Resistor,Metal Film,232KOhms,250WV, .5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,232KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55232K00DHBF CMF55232K00DHBF-ND 41C1416
Product Name RES 232K OHM 1/2W 0.5% AXIAL Through Hole Resistors Resistor,metal Film,232Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 232000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 97.6 ohms
View Details
2 suppliers
Through Hole Resistors - 1249290 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C2R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details