Vishay Intertechnology, Inc. RES 22M OHM 1/2W 5% AXIAL CMF5522M000JKRE

Description
RES 22Mohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 22Mohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22M OHM 1/2W 5% AXIAL - CMF5522M000JKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22M OHM 1/2W 5% AXIAL
CMF5522M000JKRE
RES 22M OHM 1/2W 5% AXIAL CMF5522M000JKRE
RES 22Mohm 1/2W 5% AXIAL

RES 22Mohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5522M000JKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5522M000JKRE-ND
Through Hole Resistors CMF5522M000JKRE-ND
22 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,22Mohms,250Wv,5+/-% Tol,-100,100Ppm-Tc Vishay - 41C1178 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,22Mohms,250Wv,5+/-% Tol,-100,100Ppm-Tc Vishay
41C1178
Resistor,metal Film,22Mohms,250Wv,5+/-% Tol,-100,100Ppm-Tc Vishay 41C1178
Resistor,Metal Film,22MOhms,250WV,5 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,22MOhms,250WV,5+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5522M000JKRE CMF5522M000JKRE-ND 41C1178
Product Name RES 22M OHM 1/2W 5% AXIAL Through Hole Resistors Resistor,metal Film,22Mohms,250Wv,5+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.20E7 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311313 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R333JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers