Vishay Intertechnology, Inc. Through Hole Resistors CMF55230K70BHEK

Description
230.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
230.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55230K70BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55230K70BHEK-ND
Through Hole Resistors CMF55230K70BHEK-ND
230.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

230.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 230.7K OHM 1/2W 0.1% AXIAL - CMF55230K70BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 230.7K OHM 1/2W 0.1% AXIAL
CMF55230K70BHEK
RES 230.7K OHM 1/2W 0.1% AXIAL CMF55230K70BHEK
RES 230.7Kohm 1/2W 0.1% AXIAL

RES 230.7Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 230.7K .1% T-2 Ek E3 Vishay - 68P4434 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 230.7K .1% T-2 Ek E3 Vishay
68P4434
Cmf-55 230.7K .1% T-2 Ek E3 Vishay 68P4434
CMF-55 230.7K .1% T-2 EK e3

CMF-55 230.7K .1% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55230K70BHEK-ND CMF55230K70BHEK 68P4434
Product Name Through Hole Resistors RES 230.7K OHM 1/2W 0.1% AXIAL Cmf-55 230.7K .1% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details