Vishay Intertechnology, Inc. Through Hole Resistors CMF5523K700FHBF

Description
23.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
23.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5523K700FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5523K700FHBF-ND
Through Hole Resistors CMF5523K700FHBF-ND
23.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

23.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5523K700FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5523K700FHBF
Metal Film Resistors - CMF5523K700FHBF
Metal Film Resistors - Through Hole CMF-55 23.7K 1% T-2 B14

Metal Film Resistors - Through Hole CMF-55 23.7K 1% T-2 B14

Supplier's Site
Cmf55, 23.7 Kohm, +/1 Percent, 50 Ppm Vishay - 41C1382 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 23.7 Kohm, +/1 Percent, 50 Ppm Vishay
41C1382
Cmf55, 23.7 Kohm, +/1 Percent, 50 Ppm Vishay 41C1382
CMF55, 23.7 kOhm, +/- 1 Percent, 50 ppm

CMF55, 23.7 kOhm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5523K700FHBF-ND CMF5523K700FHBF 41C1382
Product Name Through Hole Resistors Metal Film Resistors - Cmf55, 23.7 Kohm, +/1 Percent, 50 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers