Vishay Intertechnology, Inc. Through Hole Resistors CMF5522R600FHEB

Description
22.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
22.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF22.6HFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF22.6HFTR-ND
Through Hole Resistors CMF22.6HFTR-ND
22.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 22.6 OHM 1/2W 1% AXIAL - CMF5522R600FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.6 OHM 1/2W 1% AXIAL
CMF5522R600FHEB
RES 22.6 OHM 1/2W 1% AXIAL CMF5522R600FHEB
RES 22.6ohm 1/2W 1% AXIAL

RES 22.6ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 22.6 1% T-2 Eb E3 Vishay - 68P4233 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 22.6 1% T-2 Eb E3 Vishay
68P4233
Cmf-55 22.6 1% T-2 Eb E3 Vishay 68P4233
CMF-55 22.6 1% T-2 EB e3

CMF-55 22.6 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF22.6HFTR-ND CMF5522R600FHEB 68P4233
Product Name Through Hole Resistors RES 22.6 OHM 1/2W 1% AXIAL Cmf-55 22.6 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 22.6 ohms 22.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers