Vishay Intertechnology, Inc. Through Hole Resistors CMF5522M000FKRE

Description
22 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
22 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5522M000FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5522M000FKRE-ND
Through Hole Resistors CMF5522M000FKRE-ND
22 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 22M OHM 1/2W 1% AXIAL - CMF5522M000FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22M OHM 1/2W 1% AXIAL
CMF5522M000FKRE
RES 22M OHM 1/2W 1% AXIAL CMF5522M000FKRE
RES 22Mohm 1/2W 1% AXIAL

RES 22Mohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 22M 1% T-1 R36 Vishay - 68P4161 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 22M 1% T-1 R36 Vishay
68P4161
Cmf-55 22M 1% T-1 R36 Vishay 68P4161
CMF-55 22M 1% T-1 R36

CMF-55 22M 1% T-1 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5522M000FKRE-ND CMF5522M000FKRE 68P4161
Product Name Through Hole Resistors RES 22M OHM 1/2W 1% AXIAL Cmf-55 22M 1% T-1 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 360000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1615856 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details