Vishay Intertechnology, Inc. RES 23.4K OHM 1/2W 0.1% AXIAL CMF5523K400BHRE

Description
RES 23.4Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 23.4Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.4K OHM 1/2W 0.1% AXIAL - CMF5523K400BHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.4K OHM 1/2W 0.1% AXIAL
CMF5523K400BHRE
RES 23.4K OHM 1/2W 0.1% AXIAL CMF5523K400BHRE
RES 23.4Kohm 1/2W 0.1% AXIAL

RES 23.4Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5523K400BHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5523K400BHRE-ND
Through Hole Resistors CMF5523K400BHRE-ND
23.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

23.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5523K400BHRE CMF5523K400BHRE-ND
Product Name RES 23.4K OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 23400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1722225 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details