Vishay Intertechnology, Inc. RES 234K OHM 1/2W 0.1% AXIAL CMF55234K00BEEA

Description
RES 234Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 234Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 234K OHM 1/2W 0.1% AXIAL - CMF55234K00BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 234K OHM 1/2W 0.1% AXIAL
CMF55234K00BEEA
RES 234K OHM 1/2W 0.1% AXIAL CMF55234K00BEEA
RES 234Kohm 1/2W 0.1% AXIAL

RES 234Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55234K00BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55234K00BEEA-ND
Through Hole Resistors CMF55234K00BEEA-ND
234 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

234 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 234K .1% T-9 Ea E3 Vishay - 68P4468 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 234K .1% T-9 Ea E3 Vishay
68P4468
Cmf-55 234K .1% T-9 Ea E3 Vishay 68P4468
CMF-55 234K .1% T-9 EA e3

CMF-55 234K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55234K00BEEA CMF55234K00BEEA-ND 68P4468
Product Name RES 234K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 234K .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 234000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details