Vishay Intertechnology, Inc. Metal Film Resistors - CMF55237R00BER6

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55237R00BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55237R00BER6
Metal Film Resistors - CMF55237R00BER6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF55237R00BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55237R00BER6-ND
Through Hole Resistors CMF55237R00BER6-ND
237 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

237 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,237Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C1469 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,237Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C1469
Resistor,metal Film,237Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C1469
Resistor,Metal Film,237Ohms,250WV,. 1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,237Ohms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55237R00BER6 CMF55237R00BER6-ND 41C1469
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,237Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 237 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details