Vishay Intertechnology, Inc. Through Hole Resistors CMF55232K00FER6

Description
232 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
232 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55232K00FER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55232K00FER6-ND
Through Hole Resistors CMF55232K00FER6-ND
232 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

232 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55232K00FER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55232K00FER6
Metal Film Resistors - CMF55232K00FER6
Metal Film Resistors - Through Hole 1/4watt 232Kohms 1%

Metal Film Resistors - Through Hole 1/4watt 232Kohms 1%

Supplier's Site
Resistor,metal Film,2.32Mohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay - 41C1423 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.32Mohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
41C1423
Resistor,metal Film,2.32Mohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay 41C1423
Resistor,Metal Film,2.32MOhms,250WV ,1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,2.32MOhms,250WV,1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55232K00FER6-ND CMF55232K00FER6 41C1423
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,2.32Mohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details