Vishay Intertechnology, Inc. RES 22 OHM 1/2W 5% AXIAL CMF5522R000JKEB39

Description
RES 22ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 22ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22 OHM 1/2W 5% AXIAL - CMF5522R000JKEB39 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22 OHM 1/2W 5% AXIAL
CMF5522R000JKEB39
RES 22 OHM 1/2W 5% AXIAL CMF5522R000JKEB39
RES 22ohm 1/2W 5% AXIAL

RES 22ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5522R000JKEB39-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5522R000JKEB39-ND
Through Hole Resistors CMF5522R000JKEB39-ND
22 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-39 22 5% T-1 Eb E3 Vishay - 68P4204 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-39 22 5% T-1 Eb E3 Vishay
68P4204
Cmf-55-39 22 5% T-1 Eb E3 Vishay 68P4204
CMF-55-39 22 5% T-1 EB e3

CMF-55-39 22 5% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5522R000JKEB39 CMF5522R000JKEB39-ND 68P4204
Product Name RES 22 OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55-39 22 5% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22 ohms 22 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1260349 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C562J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details